ASUS A555LF-XX224D, Intel® Core™ i3, 1.7 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
ASUS A555LF-XX224D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: FreeDOS. Product color: Red