ASUS logo

ASUS A555LB-DM082H laptop Intel® Core™ i7 i7-5500U 15.6" 12 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GT 940M Windows 8.1 Blue, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107854
Info modified on:
22 Jan 2025, 04:58:57
Short summary description ASUS A555LB-DM082H laptop Intel® Core™ i7 i7-5500U 15.6" 12 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GT 940M Windows 8.1 Blue, Silver:

ASUS A555LB-DM082H, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 12 GB, 2 TB

Long summary description ASUS A555LB-DM082H laptop Intel® Core™ i7 i7-5500U 15.6" 12 GB DDR3L-SDRAM 2 TB HDD NVIDIA® GeForce® GT 940M Windows 8.1 Blue, Silver:

ASUS A555LB-DM082H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Blue, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.