ASUS A550JX-XX142D, Intel® Core™ i7, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
ASUS A550JX-XX142D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Gray, Silver