ASUS logo

ASUS A540UB-0091A8130U laptop Intel® Core™ i3 i3-8130U 15.6" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4969
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS A540UB-0091A8130U laptop Intel® Core™ i3 i3-8130U 15.6" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS A540UB-0091A8130U, Intel® Core™ i3, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1.13 TB

Long summary description ASUS A540UB-0091A8130U laptop Intel® Core™ i3 i3-8130U 15.6" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX110 Wi-Fi 4 (802.11n) Windows 10 Home Black, Chocolate:

ASUS A540UB-0091A8130U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.