ASUS A53U-XT2, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Home Premium
ASUS A53U-XT2. Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.73 lbs (2.6 kg)