ASUS logo

ASUS A52DR-EX269V laptop AMD Phenom II P960 15.6" 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65776
Info modified on:
22 Jan 2025, 05:37:23
Short summary description ASUS A52DR-EX269V laptop AMD Phenom II P960 15.6" 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

ASUS A52DR-EX269V, AMD Phenom II, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS A52DR-EX269V laptop AMD Phenom II P960 15.6" 4 GB DDR3-SDRAM 640 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

ASUS A52DR-EX269V. Processor family: AMD Phenom II, Processor model: P960, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.78 lbs (2.62 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.