ASUS logo

ASUS ZenFone 5 A501CG 5" Android 4.4 3G 2 GB 16 GB 2110 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42396
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone 5 A501CG 5" Android 4.4 3G 2 GB 16 GB 2110 mAh White:

ASUS ZenFone 5 A501CG, 5", 2 GB, 16 GB, 8 MP, Android 4.4, White

Long summary description ASUS ZenFone 5 A501CG 5" Android 4.4 3G 2 GB 16 GB 2110 mAh White:

ASUS ZenFone 5 A501CG. Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: Z2560. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2110 mAh. Product color: White. Weight: 5.11 oz (145 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.