ASUS logo

ASUS A46CM-0071A3317U laptop Intel® Core™ i5 i5-3317U 14" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31954
Info modified on:
23 Jan 2025, 19:03:01
Short summary description ASUS A46CM-0071A3317U laptop Intel® Core™ i5 i5-3317U 14" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black, Silver:

ASUS A46CM-0071A3317U, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS A46CM-0071A3317U laptop Intel® Core™ i5 i5-3317U 14" 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Windows 7 Home Premium Black, Silver:

ASUS A46CM-0071A3317U. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 635M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.