ASUS A45A-VX110Q, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 750 GB
ASUS A45A-VX110Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product color: Black