ASUS Vivobook A456UR-WX057D, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
ASUS Vivobook A456UR-WX057D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6198DU, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Brown