ASUS logo

ASUS A456UR-GA082T laptop Intel® Core™ i5 i5-7200U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120876
Info modified on:
01 Feb 2025, 05:08:53
Long product name ASUS A456UR-GA082T laptop Intel® Core™ i5 i5-7200U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

Intel Core i5-7200U (2.5GHz, 3M Cache), 4GB RAM, 1000GB HDD, Intel HD Graphics 620 + NVIDIA GeForce 930MX, WLAN 802.11, Ethernet, Windows 10

ASUS A456UR-GA082T laptop Intel® Core™ i5 i5-7200U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

Uncompromising Performance
ASUS A Series laptops are powered by up to the latest 7th-generation Intel Core i7 processor with up to 8GB RAM (expandable to 16GB), and NVIDIA GeForce GT 940 graphics. With Windows 10 preinstalled, A Series is ideal for daily computing and entertainment tasks. Users can opt for a 2TB hard disk, or upgrade to a solid-state disk for faster data access speeds.

Short summary description ASUS A456UR-GA082T laptop Intel® Core™ i5 i5-7200U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

ASUS A456UR-GA082T, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A456UR-GA082T laptop Intel® Core™ i5 i5-7200U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Brown:

ASUS A456UR-GA082T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.