ASUS logo

ASUS A455LJ-WX005H laptop Intel® Core™ i5 i5-5200U 14" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81006
Info modified on:
23 Jan 2025, 18:55:46
Short summary description ASUS A455LJ-WX005H laptop Intel® Core™ i5 i5-5200U 14" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Stainless steel:

ASUS A455LJ-WX005H, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A455LJ-WX005H laptop Intel® Core™ i5 i5-5200U 14" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Stainless steel:

ASUS A455LJ-WX005H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.