ASUS A450CA-WX219D, Intel® Core™ i3, 1.8 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
ASUS A450CA-WX219D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Gray, Stainless steel