ASUS logo

ASUS A442UR-GA031T laptop Intel® Core™ i7 i7-7500U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Gold

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68741
Info modified on:
23 Jan 2025, 19:01:57
Short summary description ASUS A442UR-GA031T laptop Intel® Core™ i7 i7-7500U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Gold:

ASUS A442UR-GA031T, Intel® Core™ i7, 2.7 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A442UR-GA031T laptop Intel® Core™ i7 i7-7500U 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930MX Windows 10 Home Gold:

ASUS A442UR-GA031T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.