ASUS A43SD-VX426, Intel® Core™ i3, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
ASUS A43SD-VX426. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Product color: Aluminum, Black. Weight: 5.38 lbs (2.44 kg)