ASUS A43SD-VX216, Intel® Pentium®, 2.2 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB
ASUS A43SD-VX216. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 610M. Product color: Aluminum, Black. Weight: 5.38 lbs (2.44 kg)