ASUS logo

ASUS A43SA-VX002D laptop Intel® Core™ i5 i5-2410M 14" 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6730M FreeDOS Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60945
Info modified on:
22 Jan 2025, 06:23:43
Short summary description ASUS A43SA-VX002D laptop Intel® Core™ i5 i5-2410M 14" 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6730M FreeDOS Gray:

ASUS A43SA-VX002D, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 640 GB

Long summary description ASUS A43SA-VX002D laptop Intel® Core™ i5 i5-2410M 14" 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6730M FreeDOS Gray:

ASUS A43SA-VX002D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.