ASUS A43E-163DB970, Intel® Pentium®, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
ASUS A43E-163DB970. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B970, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.38 lbs (2.44 kg)