ASUSPRO A4321UKH-BB271X, 19.5", HD+, Intel Pentium G, 4 GB, 500 GB, Windows 10 Pro
ASUSPRO A4321UKH-BB271X. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel Pentium G, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black