ASUS A42F - VX085D, Intel® Core™ i3, 2.26 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB
ASUS A42F - VX085D. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black. Weight: 4.85 lbs (2.2 kg)