ASUS logo

ASUS A416JAO-FHD326 laptop Intel® Core™ i3 i3-1005G1 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2562
Info modified on:
01 Feb 2025, 04:57:34
Short summary description ASUS A416JAO-FHD326 laptop Intel® Core™ i3 i3-1005G1 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray:

ASUS A416JAO-FHD326, Intel® Core™ i3, 1.2 GHz, 14", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS A416JAO-FHD326 laptop Intel® Core™ i3 i3-1005G1 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gray:

ASUS A416JAO-FHD326. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.