ASUSPRO A4110-BD046D, 15.6", HD, Intel® Celeron®, 8 GB, 128 GB, Endless OS
ASUSPRO A4110-BD046D. Product type: All-in-One PC. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: Endless OS. Product color: Black