ASUS Vivobook 14 A405UQ-BV307T, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 1.13 TB
ASUS Vivobook 14 A405UQ-BV307T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Gold