ASUS logo

ASUS ZenFone 4 A400CXG 4" Single SIM Android 4.3 3G 1 GB 8 GB 1600 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33194
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ZenFone 4 A400CXG 4" Single SIM Android 4.3 3G 1 GB 8 GB 1600 mAh White:

ASUS ZenFone 4 A400CXG, 4", 1 GB, 8 GB, 5 MP, Android 4.3, White

Long summary description ASUS ZenFone 4 A400CXG 4" Single SIM Android 4.3 3G 1 GB 8 GB 1600 mAh White:

ASUS ZenFone 4 A400CXG. Display diagonal: 4", Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 1600 mAh. Product color: White. Weight: 4.23 oz (120 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.