ASUS logo

ASUS A3FP-5011P laptop Intel® Core™ Solo T1300 15" 0.5 GB DDR-SDRAM 80 GB Windows XP Professional

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55105
Info modified on:
23 Jan 2025, 19:12:19
Short summary description ASUS A3FP-5011P laptop Intel® Core™ Solo T1300 15" 0.5 GB DDR-SDRAM 80 GB Windows XP Professional:

ASUS A3FP-5011P, Intel® Core™ Solo, 1.66 GHz, 15", 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description ASUS A3FP-5011P laptop Intel® Core™ Solo T1300 15" 0.5 GB DDR-SDRAM 80 GB Windows XP Professional:

ASUS A3FP-5011P. Processor family: Intel® Core™ Solo, Processor model: T1300, Processor frequency: 1.66 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.