ASUS A3202WBAK-WA385W, 21.45", Full HD, Intel® Core™ i3, 8 GB, 512 GB, Windows 11 Home
ASUS A3202WBAK-WA385W. Product type: All-in-One PC. Display diagonal: 21.45", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product color: White