ASUS Vivobook 14 A1404ZA-IPS351, Intel® Core™ i3, 14", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home
ASUS Vivobook 14 A1404ZA-IPS351. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Blue. Weight: 3.09 lbs (1.4 kg)