ASUS logo

ASUS P5GDC Deluxe Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134364
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5GDC Deluxe Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GDC Deluxe, Intel, LGA 775 (Socket T), 4 GB, Marvell 88E8053 PCIe Gigabit LAN Controller, ATX, Intel® 915P Express

Long summary description ASUS P5GDC Deluxe Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GDC Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Marvell 88E8053 PCIe Gigabit LAN Controller. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: C-Media High Definition Audio 8-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.