ASUS logo

ASUS 970 PRO GAMING/AURA motherboard AMD 970 Socket AM3+ ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153411
Info modified on:
30 Oct 2024, 13:06:35
Short summary description ASUS 970 PRO GAMING/AURA motherboard AMD 970 Socket AM3+ ATX:

ASUS 970 PRO GAMING/AURA, AMD, Socket AM3+, DDR3-SDRAM, 32 GB, DIMM, Dual-channel

Long summary description ASUS 970 PRO GAMING/AURA motherboard AMD 970 Socket AM3+ ATX:

ASUS 970 PRO GAMING/AURA. Processor manufacturer: AMD, Processor socket: Socket AM3+. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.