ASUS logo

ASUS P4P800-E Deluxe Socket 478 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122658
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P4P800-E Deluxe Socket 478 ATX:

ASUS P4P800-E Deluxe, Intel, Socket 478, 4 GB, Marvell 88E8001 Gigabit Lan Controller supporting 10/100/1000 BASE-T Ethernet, ATX, ATX

Long summary description ASUS P4P800-E Deluxe Socket 478 ATX:

ASUS P4P800-E Deluxe. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. Networking features: Marvell 88E8001 Gigabit Lan Controller supporting 10/100/1000 BASE-T Ethernet. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 305 x 245, Audio output: Realtek ALC850 8-channel CODEC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.