ASUS logo

ASUS PH-RX6400-4G AMD Radeon RX 6400 4 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159266
Info modified on:
02 Sept 2024, 20:24:47
Short summary description ASUS PH-RX6400-4G AMD Radeon RX 6400 4 GB GDDR6:

ASUS PH-RX6400-4G, Radeon RX 6400, 4 GB, GDDR6, 64 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS PH-RX6400-4G AMD Radeon RX 6400 4 GB GDDR6:

ASUS PH-RX6400-4G. Graphics processor family: AMD, Graphics processor: Radeon RX 6400. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 64 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.