ASUS logo

ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
361532
Info modified on:
13 Dec 2024, 21:04:17
Short summary description ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5:

ASUS GT730-4H-SL-2GD5, GeForce GT 730, 2 GB, GDDR5, 5010 MHz, 3840 x 2160 pixels, PCI Express x1

Long summary description ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5:

ASUS GT730-4H-SL-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory clock speed: 5010 MHz. Maximum resolution: 3840 x 2160 pixels. OpenGL version: 4.6. Interface type: PCI Express x1. Cooling type: Passive

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.