ASUS logo

ASUS ROG -STRIX-RTX3070TI-O8G-GAMING NVIDIA GeForce RTX 3070 Ti 8 GB GDDR6X

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263706
Info modified on:
02 Sept 2024, 20:25:04
Short summary description ASUS ROG -STRIX-RTX3070TI-O8G-GAMING NVIDIA GeForce RTX 3070 Ti 8 GB GDDR6X:

ASUS ROG -STRIX-RTX3070TI-O8G-GAMING, GeForce RTX 3070 Ti, 8 GB, GDDR6X, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG -STRIX-RTX3070TI-O8G-GAMING NVIDIA GeForce RTX 3070 Ti 8 GB GDDR6X:

ASUS ROG -STRIX-RTX3070TI-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6X, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination color: Multi

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.