ASUS logo

ASUS Dual -RX6600XT-O8G AMD Radeon RX 6600 XT 8 GB GDDR6

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123002
Info modified on:
20 Dec 2024, 04:00:30
Short summary description ASUS Dual -RX6600XT-O8G AMD Radeon RX 6600 XT 8 GB GDDR6:

ASUS Dual -RX6600XT-O8G, Radeon RX 6600 XT, 8 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS Dual -RX6600XT-O8G AMD Radeon RX 6600 XT 8 GB GDDR6:

ASUS Dual -RX6600XT-O8G. Graphics processor family: AMD, Graphics processor: Radeon RX 6600 XT. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.