ASUS logo

ASUS Dual -GTX1650-4GD6-MINI NVIDIA GeForce GTX 1650 4 GB GDDR6

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93109
Info modified on:
20 Dec 2024, 10:45:56
Short summary description ASUS Dual -GTX1650-4GD6-MINI NVIDIA GeForce GTX 1650 4 GB GDDR6:

ASUS Dual -GTX1650-4GD6-MINI, GeForce GTX 1650, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Dual -GTX1650-4GD6-MINI NVIDIA GeForce GTX 1650 4 GB GDDR6:

ASUS Dual -GTX1650-4GD6-MINI. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650, Processor frequency: 1410 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.