ASUS logo

ASUS ROG -STRIX-GTX1650S-O4G-GAMING NVIDIA GeForce GTX 1650 SUPER 4 GB GDDR6

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89674
Info modified on:
02 Sept 2024, 20:24:06
Short summary description ASUS ROG -STRIX-GTX1650S-O4G-GAMING NVIDIA GeForce GTX 1650 SUPER 4 GB GDDR6:

ASUS ROG -STRIX-GTX1650S-O4G-GAMING, GeForce GTX 1650 SUPER, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-GTX1650S-O4G-GAMING NVIDIA GeForce GTX 1650 SUPER 4 GB GDDR6:

ASUS ROG -STRIX-GTX1650S-O4G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650 SUPER, Processor frequency: 1530 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit, Memory clock speed: 12002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.