ASUS logo

ASUS Dual -RX5500XT-O4G-EVO AMD Radeon RX 5500 XT 4 GB GDDR6

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53112
Info modified on:
02 Sept 2024, 20:24:07
Short summary description ASUS Dual -RX5500XT-O4G-EVO AMD Radeon RX 5500 XT 4 GB GDDR6:

ASUS Dual -RX5500XT-O4G-EVO, Radeon RX 5500 XT, 4 GB, GDDR6, 128 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description ASUS Dual -RX5500XT-O4G-EVO AMD Radeon RX 5500 XT 4 GB GDDR6:

ASUS Dual -RX5500XT-O4G-EVO. Graphics processor family: AMD, Graphics processor: Radeon RX 5500 XT, Processor frequency: 1733 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.