ASUS logo

ASUS PH-GTX1660S-6G NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141160
Info modified on:
02 Sept 2024, 20:23:41
Short summary description ASUS PH-GTX1660S-6G NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS PH-GTX1660S-6G, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS PH-GTX1660S-6G NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS PH-GTX1660S-6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1530 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14002 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.