ASUS logo

ASUS Phoenix PH-GTX1660S-O6G NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111591
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS Phoenix PH-GTX1660S-O6G NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS Phoenix PH-GTX1660S-O6G, GeForce GTX 1660 SUPER, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Phoenix PH-GTX1660S-O6G NVIDIA GeForce GTX 1660 SUPER 6 GB GDDR6:

ASUS Phoenix PH-GTX1660S-O6G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 SUPER, Processor frequency: 1530 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.1, OpenGL version: 4.6, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.