ASUS logo

ASUS Turbo -RTX2080S-8G-EVO NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65394
Info modified on:
02 Sept 2024, 20:23:48
Short summary description ASUS Turbo -RTX2080S-8G-EVO NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6:

ASUS Turbo -RTX2080S-8G-EVO, GeForce RTX 2080 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Turbo -RTX2080S-8G-EVO NVIDIA GeForce RTX 2080 SUPER 8 GB GDDR6:

ASUS Turbo -RTX2080S-8G-EVO. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 SUPER. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.