ASUS logo

ASUS ROG -STRIX-RTX2060-A6G-EVO-GAMING NVIDIA GeForce RTX 2060 6 GB GDDR6

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107629
Info modified on:
02 Sept 2024, 20:24:12
Short summary description ASUS ROG -STRIX-RTX2060-A6G-EVO-GAMING NVIDIA GeForce RTX 2060 6 GB GDDR6:

ASUS ROG -STRIX-RTX2060-A6G-EVO-GAMING, GeForce RTX 2060, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS ROG -STRIX-RTX2060-A6G-EVO-GAMING NVIDIA GeForce RTX 2060 6 GB GDDR6:

ASUS ROG -STRIX-RTX2060-A6G-EVO-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2060, Processor frequency: 1365 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.