ASUS logo

ASUS Dual -GTX1660-O6G EVO NVIDIA GeForce GTX 1660 6 GB GDDR5

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123321
Info modified on:
02 Sept 2024, 20:24:16
Short summary description ASUS Dual -GTX1660-O6G EVO NVIDIA GeForce GTX 1660 6 GB GDDR5:

ASUS Dual -GTX1660-O6G EVO, GeForce GTX 1660, 6 GB, GDDR5, 192 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS Dual -GTX1660-O6G EVO NVIDIA GeForce GTX 1660 6 GB GDDR5:

ASUS Dual -GTX1660-O6G EVO. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660, Processor frequency: 1500 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8002 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.