ASUS logo

ASUS Dual -GTX1650-4G NVIDIA GeForce GTX 1650 4 GB GDDR5

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174891
Info modified on:
20 Dec 2024, 04:34:17
Short summary description ASUS Dual -GTX1650-4G NVIDIA GeForce GTX 1650 4 GB GDDR5:

ASUS Dual -GTX1650-4G, GeForce GTX 1650, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Dual -GTX1650-4G NVIDIA GeForce GTX 1650 4 GB GDDR5:

ASUS Dual -GTX1650-4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650, Processor frequency: 1485 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 8002 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.