ASUS logo

ASUS TUF Gaming Gaming GeForce® GTX 1660 Ti EVO NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218455
Info modified on:
02 Sept 2024, 20:24:05
Short summary description ASUS TUF Gaming Gaming GeForce® GTX 1660 Ti EVO NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS TUF Gaming Gaming GeForce® GTX 1660 Ti EVO, GeForce GTX 1660 Ti, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS TUF Gaming Gaming GeForce® GTX 1660 Ti EVO NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS TUF Gaming Gaming GeForce® GTX 1660 Ti EVO. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 Ti. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.