ASUS logo

ASUS ROG -STRIX-RTX2080TI-O11G-GAMING NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76612
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS ROG -STRIX-RTX2080TI-O11G-GAMING NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6:

ASUS ROG -STRIX-RTX2080TI-O11G-GAMING, GeForce RTX 2080 Ti, 11 GB, GDDR6, 352 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-RTX2080TI-O11G-GAMING NVIDIA GeForce RTX 2080 Ti 11 GB GDDR6:

ASUS ROG -STRIX-RTX2080TI-O11G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 Ti, Processor frequency: 1350 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR6, Memory bus: 352 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.1, OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.