ASUS logo

ASUS ROG-NVLINK 3-way graphics card bridge

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88167
Info modified on:
14 Mar 2024, 19:35:10
Short summary description ASUS ROG-NVLINK 3-way graphics card bridge:

ASUS ROG-NVLINK, 3-way graphics card bridge, Multi, Black, ASUS RTX 2080 Ti, RTX 2080, 1.02" (26 mm), 3.9" (99 mm)

Long summary description ASUS ROG-NVLINK 3-way graphics card bridge:

ASUS ROG-NVLINK. Product type: 3-way graphics card bridge, Illumination color: Multi, Product color: Black. Depth: 1.02" (26 mm), Height: 3.9" (99 mm), Width: 2.99" (76 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.