ASUS logo

ASUS AREZ -STRIX-RXVEGA56-O8G-GAMING AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34777
Info modified on:
02 Sept 2024, 20:25:00
Short summary description ASUS AREZ -STRIX-RXVEGA56-O8G-GAMING AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2):

ASUS AREZ -STRIX-RXVEGA56-O8G-GAMING, Radeon RX Vega 56, 8 GB, High Bandwidth Memory 2 (HBM2), 2048 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description ASUS AREZ -STRIX-RXVEGA56-O8G-GAMING AMD Radeon RX Vega 56 8 GB High Bandwidth Memory 2 (HBM2):

ASUS AREZ -STRIX-RXVEGA56-O8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX Vega 56, Processor frequency: 1297 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2), Memory bus: 2048 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.