ASUS logo

ASUS PH-GT1030-O2G NVIDIA GeForce GT 1030 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
674654
Info modified on:
20 Dec 2024, 07:46:42
Short summary description ASUS PH-GT1030-O2G NVIDIA GeForce GT 1030 2 GB GDDR5:

ASUS PH-GT1030-O2G, GeForce GT 1030, 2 GB, GDDR5, 64 bit, 1920 x 1200 pixels, PCI Express 3.0

Long summary description ASUS PH-GT1030-O2G NVIDIA GeForce GT 1030 2 GB GDDR5:

ASUS PH-GT1030-O2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1252 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 6008 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.