ASUS logo

ASUS AREZ -RX560-O4G-EVO AMD Radeon RX 560 4 GB GDDR5

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33726
Info modified on:
02 Sept 2024, 20:23:41
Short summary description ASUS AREZ -RX560-O4G-EVO AMD Radeon RX 560 4 GB GDDR5:

ASUS AREZ -RX560-O4G-EVO, Radeon RX 560, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description ASUS AREZ -RX560-O4G-EVO AMD Radeon RX 560 4 GB GDDR5:

ASUS AREZ -RX560-O4G-EVO. Graphics processor family: AMD, Graphics processor: Radeon RX 560, Processor frequency: 1149 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.