ASUS logo

ASUS PH-RX550-4G-M7 AMD Radeon RX 550 4 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123841
Info modified on:
02 Sept 2024, 20:23:40
Short summary description ASUS PH-RX550-4G-M7 AMD Radeon RX 550 4 GB GDDR5:

ASUS PH-RX550-4G-M7, Radeon RX 550, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description ASUS PH-RX550-4G-M7 AMD Radeon RX 550 4 GB GDDR5:

ASUS PH-RX550-4G-M7. Graphics processor family: AMD, Graphics processor: Radeon RX 550, Processor frequency: 1071 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.